• Metal enclosure
• Good resistance to oil and petroleum spirit
• 30 mm x 88,5 mm x 30 mm
• Actuator heads can be repositioned by 4 x 90°
• 1 Cable entry M 20 x 1.5
Safe Solutions for your Industry.
Schmersal is focused on machine safety - protection for man and machine. For over 65 years Schmersal has developed a reputation for the design and manufacture of machine safeguarding switches that satisfy current safety requirements of the latest OSHA, ANSI, RIA and international standards and guidelines. Products supplied by Schmersal are used in a wide variety of applications in industries such as power presses, packaging, automotive, food and beverage, pharmaceutical, elevators, machine tools and heavy industry.
• Metal enclosure
• Good resistance to oil and petroleum spirit
• 30 mm x 88,5 mm x 30 mm
• Actuator heads can be repositioned by 4 x 90°
• Cable entry 1 M 20 x 1.5
Safe Solutions for your Industry.
Schmersal is focused on machine safety - protection for man and machine. For over 65 years Schmersal has developed a reputation for the design and manufacture of machine safeguarding switches that satisfy current safety requirements of the latest OSHA, ANSI, RIA and international standards and guidelines. Products supplied by Schmersal are used in a wide variety of applications in industries such as power presses, packaging, automotive, food and beverage, pharmaceutical, elevators, machine tools and heavy industry.
• Metal enclosure
• Good resistance to oil and petroleum spirit
• 30 mm x 88,5 mm x 30 mm
• Actuator heads can be repositioned by 4 x 90°
• Cable entry 1 M 20 x 1.5
Safe Solutions for your Industry.
Schmersal is focused on machine safety - protection for man and machine. For over 65 years Schmersal has developed a reputation for the design and manufacture of machine safeguarding switches that satisfy current safety requirements of the latest OSHA, ANSI, RIA and international standards and guidelines. Products supplied by Schmersal are used in a wide variety of applications in industries such as power presses, packaging, automotive, food and beverage, pharmaceutical, elevators, machine tools and heavy industry.
Schmersal Inc. | Schmersal Inc. | Schmersal Inc. | |
---|---|---|---|
Product Category | Mechanical Safety Interlock Switches | Mechanical Safety Interlock Switches | Mechanical Safety Interlock Switches |
Product Number | T.C 235 | T.C 235 | T.C 235 |
Product Name | Flap Safety Switch, Left-hand Model | Flap Safety Switch, Right-hand Model | Flap Safety Switch, Swing-door Version |
Interlock Switch Style | Hinge Operated Style Interlock Switch | Hinge Operated Style Interlock Switch | Hinge Operated Style Interlock Switch |
Features | Multi-actuator entry points; Tamper Resistant | Multi-actuator entry points; Tamper Resistant | Multi-actuator entry points; Tamper Resistant |
NO Contacts | 0.0 to 1 | 0.0 to 1 | 0.0 to 1 |
NC Contacts | 1 to 2 | 1 to 2 | 1 to 2 |
Contact Features | PositiveBreak | PositiveBreak | PositiveBreak |