Details
The PL-B957 is a high performance 1.45 mega pixel (1392 x 1040) monochrome CCD camera at 15 fps is designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX285 progressive scan sensor with a 2/3” optical format and a 6.45 um pixel pitch.
External triggering and 2 general-purpose outputs provide users the flexibility to synchronize the camera with their processes and illumination.
This camera is well suited to machine vision applications which require excellent image quality such as:
PixeLINK®’s PL-B957 is a rugged industrial vision camera with excellent image quality. Factory calibrated Digital Pixel Correction and on-board Flat Field Correction (FFC) provides excellent image quality. The ILT CCD features high-speed electronic shuttering, low image lag and low smear making the cameras ideally suited to capturing crisp images of fast moving objects. High sensitivity, low dark current and excellent anti-blooming further enhance image quality.
PixeLINK | |
---|---|
Product Category | Vision Sensors |
Product Number | PL-B957U-R |
Product Name | USB CCD Industrial Camera |
Monochrome / Color | Monochrome |
Imaging Technology | CCD Camera |
Format / Output | USB |
Resolution | 8 bits; 12 bits |
Lens Mount | CS-Mount |