The HYGIEMAG WMR safety switch has been developed for non-contact guard door interlocking of hinged, sliding or removable guard doors. It is ideal for applications that require a wide tolerance to misalignment, a high switching capacity or high levels of hygiene. When used with dual channel safety relays, the WMR safety switch can be used to provide up to PLe/Category 4 to ISO13849-1 protection.
Supply Voltage = 250 V ac
Safety Contacts = 2NC
Housing Material = 316 Stainless Steel
Auxiliary Contacts = NO
Connection Type = M12
Switch Type = Rectangular
Range = HYGIEMAG
Terminal Type = 8-Pin M12 Connector
Series = WMR
Switching Distance = 10 (Close) mm, 22 (Open) mm
RS Components, Ltd. | |
---|---|
Product Category | Noncontact Safety Interlock Switches |
Product Number | 8264218 |
NO Contacts | 1 |