The IN4000 inductive safety switch is used for position monitoring and has an inductive sensor that is activated by metal (e.g. steel ST37), therefore it does not require a separate coded actuator. Due to the non-contact form of operation, this safety switch is straight forward to adjust and install and offers increased resistance to shock and vibration. The response range of the sensor is monitored spatially and over time, providing increased protection against tampering.
Supply Voltage = 24 V dc
Safety Contacts = 3NO
Housing Material = Stainless Steel
Connection Type = M12
Switch Type = Cylindrical
Terminal Type = 4-Pin M12 Connector
Series = IN4000
Switching Distance = 12 (On) mm, 30 (Off) mm
IP Rating = IP67
Safety Category = 4
RS Components, Ltd. | |
---|---|
Product Category | Noncontact Safety Interlock Switches |
Product Number | 7974908 |
NO Contacts | 3 |