Euchner-U.S.A., Inc. Non-Contact Read Head CEM

Description
CEM Non-Contact read heads are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, external evaluation unit / safety module, and a digitally coded actuator. A CES read head and a solenoid are integrated into the CEM read head. The CEM read head is connected to the CES evaluation unit with a round M8 plug connector. The CEM actuator has a metal plate in addition to the transponder; this plate acts as an armature for the solenoid coil. Features Safety switch with guard locking Integrated transponder coding Status LED's High locking forces up to 1,000 N (225 lb) Digitally coded sensor Battery free actuator No maintenance High level of vibration resistance High level of tamper resistance available Optional adjustable adhesive force Benefits Achieves the highest level of safety when used in conjunction with CES evaluation module. Approved for safety category 4 according to EN 954-1 Highest protection against tampering Non-contact system Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature Technical Actuator with electromagnet holding force Aluminum housing Fully encapsulated plastic read head and actuator Galvanized steel electromagnet and plate Environmental Protection IP67 - oil and dust tight, and water resistant Ambient operating temperature -25 to 50°C Inductive sensing Switching distance (depending on configuration) On-2mm minimum Off-20mm maximum Electromagnetic holding force CEM-A-LE05K-S2 500 N (112 pounds) CEM-A-LE05R-S2 500 N (112 pounds) without remanence CEM-A-LH10K-S3 1000 N (225 pounds) CEM-A-LH10R-S3 1000 N (225 pounds) without remanence
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Contact Read Head - CEM - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Non-Contact Read Head
CEM
Non-Contact Read Head CEM
CEM Non-Contact read heads are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, external evaluation unit / safety module, and a digitally coded actuator. A CES read head and a solenoid are integrated into the CEM read head. The CEM read head is connected to the CES evaluation unit with a round M8 plug connector. The CEM actuator has a metal plate in addition to the transponder; this plate acts as an armature for the solenoid coil. Features Safety switch with guard locking Integrated transponder coding Status LED's High locking forces up to 1,000 N (225 lb) Digitally coded sensor Battery free actuator No maintenance High level of vibration resistance High level of tamper resistance available Optional adjustable adhesive force Benefits Achieves the highest level of safety when used in conjunction with CES evaluation module. Approved for safety category 4 according to EN 954-1 Highest protection against tampering Non-contact system Non-contact system Overcomes misalignment issues Vibration resistant Fault diagnostics Minimizes down-time Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature Technical Actuator with electromagnet holding force Aluminum housing Fully encapsulated plastic read head and actuator Galvanized steel electromagnet and plate Environmental Protection IP67 - oil and dust tight, and water resistant Ambient operating temperature -25 to 50°C Inductive sensing Switching distance (depending on configuration) On-2mm minimum Off-20mm maximum Electromagnetic holding force CEM-A-LE05K-S2 500 N (112 pounds) CEM-A-LE05R-S2 500 N (112 pounds) without remanence CEM-A-LH10K-S3 1000 N (225 pounds) CEM-A-LH10R-S3 1000 N (225 pounds) without remanence

CEM Non-Contact read heads are used to monitor the position of movable machine guarding by means of Inductive Coding. These systems are designed for use in areas where a high level of tamper resistance and safety is required. These systems feature an inductive read head, external evaluation unit / safety module, and a digitally coded actuator. A CES read head and a solenoid are integrated into the CEM read head. The CEM read head is connected to the CES evaluation unit with a round M8 plug connector. The CEM actuator has a metal plate in addition to the transponder; this plate acts as an armature for the solenoid coil.

Features

  • Safety switch with guard locking
  • Integrated transponder coding
  • Status LED's
  • High locking forces up to 1,000 N (225 lb)
  • Digitally coded sensor
  • Battery free actuator
    • No maintenance
  • High level of vibration resistance
  • High level of tamper resistance available
  • Optional adjustable adhesive force

Benefits

  • Achieves the highest level of safety when used in conjunction with CES evaluation module.
    • Approved for safety category 4 according to EN 954-1
  • Highest protection against tampering
  • Non-contact system
    • Non-contact system
    • Overcomes misalignment issues
    • Vibration resistant
  • Fault diagnostics
    • Minimizes down-time
  • Operates under extreme environmental conditions e.g. dirt, moisture, ambient temperature

Technical

  • Actuator with electromagnet holding force
  • Aluminum housing
    • Fully encapsulated plastic read head and actuator
    • Galvanized steel electromagnet and plate
  • Environmental Protection IP67 - oil and dust tight, and water resistant
  • Ambient operating temperature -25 to 50°C
  • Inductive sensing
  • Switching distance (depending on configuration)
    • On-2mm minimum
    • Off-20mm maximum
  • Electromagnetic holding force
    • CEM-A-LE05K-S2 500 N (112 pounds)
    • CEM-A-LE05R-S2 500 N (112 pounds) without remanence
    • CEM-A-LH10K-S3 1000 N (225 pounds)
    • CEM-A-LH10R-S3 1000 N (225 pounds) without remanence
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Noncontact Safety Interlock Switches
Product Number CEM
Product Name Non-Contact Read Head
Operating Temperature -13 to 122 F (-25 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically coded sensor - MN500S - ifm electronic gmbh
Specs
Sensing (Make) Range 8 mm (0.3150 inch)
International Approvals IP 67; IP 69K; (protected cable laying), ce, cul
View Details
Electronic Safety Sensor - RSS36 Series - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
International Approvals TUV, cUL,UL,ECOLAB
View Details
 - 8264344 - RS Components, Ltd.
RS Components, Ltd.
Specs
NO Contacts 1
NC Contacts 2
Auxiliary (Non Safety) Outputs 1 (#)
View Details