These versatile 16-gage, hanger bearings are used on heavy duty truck equipment to act as steady rest bearings for long hydraulic pump shafts on dump truck bodies. Other uses exist on farm equipment or construction equipment where support is required for long shafts. Available in a variety of self-aligning reservoir bearing sizes with either oil cups or grease lubricant fittings.
Triangle Manufacturing Company | |
---|---|
Product Category | Hanger Bearings |
Product Number | DKE12J |
Product Name | Grease Fitting Hanger Mounted Bearing |
Component | Hanger (Frame with Bearing) |
Design Units | Inch |
Bore | 0.7500 inch (19.05 mm) |
Bearing Style | Plain Bearing |
Bearing Construction | One-piece housing |