Boyd EV Battery Materials Test Lab

Description
Confidence in EV Battery Materials: Boyd’s Lab Reliable, high-performance battery materials are essential as demand for electric vehicles (EVs) surges. Boyd’s new EV battery materials test lab offers a faster, more comprehensive material testing solution to meet this demand. Unlike companies that rely on third-party test houses, which takes weeks or months to complete, we streamline the testing process. Boyd consolidates all necessary EV battery material tests in one place. We’re unique in that we test individual EV battery materials and we test different EV battery material combinations. This approach saves valuable time and delivers more reliable results, giving our customers the confidence to move forward faster and more accurately. The Bottleneck of Traditional Material Testing Traditional test houses and individual material testing facilities delay progress. This requires coordination between multiple parties to complete a full suite of material tests. It does not demonstrate how different materials work together, but infers how they may work together by evaluating how individual material test data may perform when combined. This fragmented approach undermines accuracy, extends lead times, slows development cycles, and complicates the transition from concept to production. Accelerate EV Development with Boyd’s Testing Boyd consolidates all EV battery material tests into a single facility. We test various material combinations to demonstrate how they will perform together. We can also test individual materials as our customers need. Boyd’s EV battery material test lab provides our customers with streamlined testing processes, reduced timelines, improved accuracy, and comprehensive data. Our tests are structured to simulate highly varying real-world environmental conditions and safety challenges. Some of the key tests we perform include: Thermal Conductivity Testing: Measures a material’s ability to conduct heat, from 50°C to 800°C, ensuring batteries can handle extreme conditions. Thermal performance is critical for minimizing risks during high-energy events like thermal runaway. Abusive Flame Testing: Simulates extreme fire scenarios, heating one side of materials to 900°C to 1100°C while keeping the opposite side below 300°C. This test demonstrates how materials maintain structural integrity and resist blasts in fire-related incidents. Hot Side/Cold Side Cycle Testing: Evaluates how materials withstand rapid temperature changes, cycling between hot and cold sides to assess thermal performance in rapidly changing environments. Dielectric Breakdown Strength: Tests a material’s ability to resist electrical breakdown, to assess safety and durability against electrical and spark voltage energy. Effective dielectric properties also contribute to containing blast-related energy surges. Moisture Resistance: Checks for moisture ingress that could compromise material integrity, ensuring long-term reliability in humid or wet conditions. Materials with robust resistance to moisture are less prone to failure
Description
Confidence in EV Battery Materials: Boyd’s Lab Reliable, high-performance battery materials are essential as demand for electric vehicles (EVs) surges. Boyd’s new EV battery materials test lab offers a faster, more comprehensive material testing solution to meet this demand. Unlike companies that rely on third-party test houses, which takes weeks or months to complete, we streamline the testing process. Boyd consolidates all necessary EV battery material tests in one place. We’re unique in that we test individual EV battery materials and we test different EV battery material combinations. This approach saves valuable time and delivers more reliable results, giving our customers the confidence to move forward faster and more accurately. The Bottleneck of Traditional Material Testing Traditional test houses and individual material testing facilities delay progress. This requires coordination between multiple parties to complete a full suite of material tests. It does not demonstrate how different materials work together, but infers how they may work together by evaluating how individual material test data may perform when combined. This fragmented approach undermines accuracy, extends lead times, slows development cycles, and complicates the transition from concept to production. Accelerate EV Development with Boyd’s Testing Boyd consolidates all EV battery material tests into a single facility. We test various material combinations to demonstrate how they will perform together. We can also test individual materials as our customers need. Boyd’s EV battery material test lab provides our customers with streamlined testing processes, reduced timelines, improved accuracy, and comprehensive data. Our tests are structured to simulate highly varying real-world environmental conditions and safety challenges. Some of the key tests we perform include: Thermal Conductivity Testing: Measures a material’s ability to conduct heat, from 50°C to 800°C, ensuring batteries can handle extreme conditions. Thermal performance is critical for minimizing risks during high-energy events like thermal runaway. Abusive Flame Testing: Simulates extreme fire scenarios, heating one side of materials to 900°C to 1100°C while keeping the opposite side below 300°C. This test demonstrates how materials maintain structural integrity and resist blasts in fire-related incidents. Hot Side/Cold Side Cycle Testing: Evaluates how materials withstand rapid temperature changes, cycling between hot and cold sides to assess thermal performance in rapidly changing environments. Dielectric Breakdown Strength: Tests a material’s ability to resist electrical breakdown, to assess safety and durability against electrical and spark voltage energy. Effective dielectric properties also contribute to containing blast-related energy surges. Moisture Resistance: Checks for moisture ingress that could compromise material integrity, ensuring long-term reliability in humid or wet conditions. Materials with robust resistance to moisture are less prone to failure

Suppliers

Company
Product
Description
Supplier Links
EV Battery Materials Test Lab -  - Boyd
Pleasanton, CA, United States
EV Battery Materials Test Lab
EV Battery Materials Test Lab
Confidence in EV Battery Materials: Boyd’s Lab Reliable, high-performance battery materials are essential as demand for electric vehicles (EVs) surges. Boyd’s new EV battery materials test lab offers a faster, more comprehensive material testing solution to meet this demand. Unlike companies that rely on third-party test houses, which takes weeks or months to complete, we streamline the testing process. Boyd consolidates all necessary EV battery material tests in one place. We’re unique in that we test individual EV battery materials and we test different EV battery material combinations. This approach saves valuable time and delivers more reliable results, giving our customers the confidence to move forward faster and more accurately. The Bottleneck of Traditional Material Testing Traditional test houses and individual material testing facilities delay progress. This requires coordination between multiple parties to complete a full suite of material tests. It does not demonstrate how different materials work together, but infers how they may work together by evaluating how individual material test data may perform when combined. This fragmented approach undermines accuracy, extends lead times, slows development cycles, and complicates the transition from concept to production. Accelerate EV Development with Boyd’s Testing Boyd consolidates all EV battery material tests into a single facility. We test various material combinations to demonstrate how they will perform together. We can also test individual materials as our customers need. Boyd’s EV battery material test lab provides our customers with streamlined testing processes, reduced timelines, improved accuracy, and comprehensive data. Our tests are structured to simulate highly varying real-world environmental conditions and safety challenges. Some of the key tests we perform include: Thermal Conductivity Testing: Measures a material’s ability to conduct heat, from 50°C to 800°C, ensuring batteries can handle extreme conditions. Thermal performance is critical for minimizing risks during high-energy events like thermal runaway. Abusive Flame Testing: Simulates extreme fire scenarios, heating one side of materials to 900°C to 1100°C while keeping the opposite side below 300°C. This test demonstrates how materials maintain structural integrity and resist blasts in fire-related incidents. Hot Side/Cold Side Cycle Testing: Evaluates how materials withstand rapid temperature changes, cycling between hot and cold sides to assess thermal performance in rapidly changing environments. Dielectric Breakdown Strength: Tests a material’s ability to resist electrical breakdown, to assess safety and durability against electrical and spark voltage energy. Effective dielectric properties also contribute to containing blast-related energy surges. Moisture Resistance: Checks for moisture ingress that could compromise material integrity, ensuring long-term reliability in humid or wet conditions. Materials with robust resistance to moisture are less prone to failure

Confidence in EV Battery Materials: Boyd’s Lab

Reliable, high-performance battery materials are essential as demand for electric vehicles (EVs) surges. Boyd’s new EV battery materials test lab offers a faster, more comprehensive material testing solution to meet this demand. Unlike companies that rely on third-party test houses, which takes weeks or months to complete, we streamline the testing process. Boyd consolidates all necessary EV battery material tests in one place. We’re unique in that we test individual EV battery materials and we test different EV battery material combinations. This approach saves valuable time and delivers more reliable results, giving our customers the confidence to move forward faster and more accurately.

The Bottleneck of Traditional Material Testing

Traditional test houses and individual material testing facilities delay progress. This requires coordination between multiple parties to complete a full suite of material tests. It does not demonstrate how different materials work together, but infers how they may work together by evaluating how individual material test data may perform when combined. This fragmented approach undermines accuracy, extends lead times, slows development cycles, and complicates the transition from concept to production.

Accelerate EV Development with Boyd’s Testing

Boyd consolidates all EV battery material tests into a single facility. We test various material combinations to demonstrate how they will perform together. We can also test individual materials as our customers need. Boyd’s EV battery material test lab provides our customers with streamlined testing processes, reduced timelines, improved accuracy, and comprehensive data. Our tests are structured to simulate highly varying real-world environmental conditions and safety challenges. Some of the key tests we perform include:

Thermal Conductivity Testing:

Measures a material’s ability to conduct heat, from 50°C to 800°C, ensuring batteries can handle extreme conditions. Thermal performance is critical for minimizing risks during high-energy events like thermal runaway.

Abusive Flame Testing:

Simulates extreme fire scenarios, heating one side of materials to 900°C to 1100°C while keeping the opposite side below 300°C. This test demonstrates how materials maintain structural integrity and resist blasts in fire-related incidents.

Hot Side/Cold Side Cycle Testing:

Evaluates how materials withstand rapid temperature changes, cycling between hot and cold sides to assess thermal performance in rapidly changing environments.

Dielectric Breakdown Strength:

Tests a material’s ability to resist electrical breakdown, to assess safety and durability against electrical and spark voltage energy. Effective dielectric properties also contribute to containing blast-related energy surges.

Moisture Resistance:

Checks for moisture ingress that could compromise material integrity, ensuring long-term reliability in humid or wet conditions. Materials with robust resistance to moisture are less prone to failure

Supplier's Site

Technical Specifications

  Boyd
Product Category Material Testing Services
Product Name EV Battery Materials Test Lab
Company Information Boyd Corporation has over 90 years of customer-focused performance success and is a global leader in advanced sealing, thermal management and protection solutions. From humble beginnings as an industrial fabricator in the Bay Area of California in 1928, Boyd has evolved into a dynamic global innovator. As our customers redefine their markets and technology - unique solutions from Boyd empower them to be possible.
Unlock Full Specs
to access all available technical data

Similar Products

Nondestructive Testing Services (NDT) -  - NDE Professionals Inc.
Specs
Company Information NDE Professionals, Inc. employs certified testing personnel servicing the manufacturing and fabrication community. Their state of the art equipment and qualified personnel insure that your products will meet customer specifications.
Certifications (Facility) ISO 14000; Military / DOD; ISO 9001:2000; ISO 17025; NADCAP
Capabilities Monitoring; Report Preparation; Standards/Certification; NDT; Flow/Pressure; Performance
View Details
Material Testing Services -  - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Company Information The Testing Laboratories of ELANTAS PDG, INC. consist of two labs - the Magnet Wire Lab and the Material Testing Lab. While these two labs work hand in hand, each is directly responsible for different activities.
Location Located in St. Louis, Missouri, USA
View Details
Testing Services -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Company Information AGS is a leading producer of fluorochemical technologies, compounds, and specialty materials.
Certifications (Facility) ISO 14000; ISO 9001:2015
Capabilities Environmental Exposure (Climatics); Environmental Testing and Analysis Services; Sunlight Exposure or Solar Simulation
View Details
Testing and Analysis -  - Cri-Tech, Inc.
Specs
Company Information Founded in 1977, Cri-Tech continues to be the leader in formulating and compounding high performance Fluoromaterials (elastomers, plastics and blends) through leveraging the complete range of specialty materials and additives (including nanotubes and graphene). Customer-focused, formulation development & problem-solving capability. Dedicated, responsive, fully staffed technical team.
Certifications (Facility) ISO 9001 Certification; ISO 14001 Certification; TS16949 Compliant
Test Methods Infrared Spectroscopy; Mechanical Testing; SEM; Thermal Analysis
View Details