ELITE-XTn extended-range remote control transmitters are available in 1-, 2-, 4- and 16-button versions. The ELITE-T8 standard-range remote control transmitter is available in 8-button + All On/Off only. All the ELITE-XTn units are weatherproof to IP68 standard.
No of Tx buttons: up to 16. RF Carrier frequency: 869.5MHz ISM band. RF Power Output: +20dBm (ELITE-XTn), +5dBm (ELITE-T8). Range: 1000m (ELITE-XTn), 250m (ELITE-T8). High-security RF protocol. Power supply: 3 x AAA battery (ELITE-XTn), CR2032 coin cell (ELITE-T8). Dimensions: 90 x 54 x 27mm (ELITE-XTn), 86 x 54 x 7mm (ELITE-T8). Enclosure rating: IP68 (ELITE-XTn). Applications: Industrial control, Electric gates, Roller shutter doors, Garage doors. RS Product Codes. 793-4452 ELITE-XT1 Transmitter, 1-Button. 793-4461 ELITE-XT2 Transmitter, 2-Button. 793-4464 ELITE-XT4 Transmitter, 4-Button. 793-4468 ELITE-XT6 Transmitter, 4-Button + All On/Off. 793-4470 ELITE-XT16 Transmitter, 16-Button (8 + Shift). 793-4458 ELITE-T8 Transmitter, 8-Button + All On/Off
Type = Transmitter
Frequency = 869.5MHz
Modulation = FM
Number of Channels = 4
Nominal Supply Voltage = 3V
Dimensions = 90 x 54 x 27mm
Depth = 54mm
Height = 7mm
Width = 86mm
RS Components, Ltd. | |
---|---|
Product Category | Industrial Remote Controls |
Product Number | 7934458 |
Radio Technology | Transmitter |