Canadian Industrial Radios & Controls (CIRC) Datasheets for Industrial Remote Controls
Industrial remote controls are wireless input devices that are used to control machines and equipment to which they are not directly linked. They use radio frequency (RF) signals, digital pulses, or infrared light to send signals from transmitters to receivers.
Industrial Remote Controls: Learn more
| Product Name | Notes |
|---|---|
| Customisation For Hazardous Areas Characteristics High-sensitivity two-step push button Multiband Radio with Full-Duplex communication Highly customizable External removable EEPROM SIM module Easy and fast maintenance High resistance to impacts Frequency... | |
| Multiple Configurations on a Compact Transmitter Characteristics High-sensitivity two-step push button Multiband Radio with Full-Duplex communication Highly customizable LCD display External removable EEPROM SIM module Easy and fast maintenance High... | |
| Precision and Total Customisation Characteristics High-sensitivity proportional push button Multiband Radio with Full-Duplex communication Highly customizable LCD display External removable EEPROM SIM module Easy and fast maintenance High resistance to... | |
| Precision at Your Fingertips Characteristics High-sensitivity proportional push button Multiband Radio with Full-Duplex communication Highly customizable LCD display External removable EEPROM SIM module Easy and fast maintenance High resistance to... | |
| The Classic For Lifting Applications Characteristics High-sensitivity two-step push button Multiband Radio with Full-Duplex communication Highly customizable LCD display External removable EEPROM SIM module Easy and fast maintenance High resistance... | |
| The Complex Needs Solution Characteristics Up to 4 joysticks or 8 paddles Multiband Radio with Full-Duplex communication Highly customizable External EEPROM SIM module Easy and fast maintenance High resistance to... | |
| The Customisable Transmitter Characteristics Up to 3 joysticks or 6 paddles Multiband Radio with Full-Duplex communication Highly customizable External EEPROM SIM module Easy and fast maintenance High resistance to impacts... | |
| The Transmitter For Hazardous Areas Characteristics High-sensitivity two-step push button Multiband Radio with Full-Duplex communication Highly customizable External removable EEPROM SIM module Easy and fast maintenance High resistance to impacts... | |
| When Service Meets Design Characteristics Up to 3 joysticks or 6 paddles Multiband Radio with Full-Duplex communication Highly customizable 3.5” color TFT display External removable EEPROM SIM module Easy and... |