Schoelly Imaging Inc. Datasheets for Fiberscopes
Fiberscopes are flexible borescopes that use fiber optic technology, an eyepiece at one end, and a lens at the other to inspect bores and cavities. They house fiber optic bundles in a flexible tube that allows users to change the viewing angle or navigate curved paths.
Fiberscopes: Learn more
| Product Name | Notes |
|---|---|
| Fiberscope, 3.2 x 1000mm, 2-way articulation, 70º FOV | |
| Fiberscope, 3.2 x 1250mm, 2-way articulation, 70º FOV | |
| Fiberscope, 3.2 x 300mm 2-way articulation, 70º FOV | |
| Fiberscope, 3.2 x 750mm, 2-way articulation, 70º FOV | |
| Fiberscope, 3.8 x 1250mm, 2-way articulation, 80º FOV | |
| Fiberscope, 3.8 x 300mm, 2-way articulation, 80º FOV | |
| Fiberscope, 3.8 x 720mm, 2-way articulation, 80º FOV | |
| Fiberscope, 5.5 x 1300mm, 4-way articulation, 40º FOV | |
| Micrendo Fiberscope, .5 x 1000mm long, 0/70 | |
| Micrendo Fiberscope, .5 x 500mm long, 0/70 | |
| Micrendo Fiberscope, .8 x 500mm long, 0/70 | |
| Micrendo Fiberscope, 1 x 1000mm long, 0/70 | |
| Micrendo Fiberscope, 1 x 500mm long, 0/70 | |
| Micrendo Fiberscope, 1.4 x 1000mm long, 0/85 | |
| Micrendo Fiberscope, 1.4 x 500mm long, 0/85 | |
| Micrendo Fiberscope, 1.9 x 1000mm long, 0/85 | |
| Micrendo Fiberscope, 1.9 x 500mm long, 0/85 | |
| Micrendo Fiberscope, 2.4 x 1000mm long, 0/85 | |
| Micrendo Fiberscope, 2.4 x 500mm long, 0/85 | |
| Micrendo Fiberscope, 3.8 x 500mm long, 0/85 | |
| Micrendo Fiberscope, 3.8 xd 1000mm long, 0/85 |