Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive.
Body Materials: aluminum, brass, stainless steel.
Options: valve body, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, and a pilot valve with speed controls.
co-ax valves inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | PCS-1 15 |
Product Name | Cartridge Valve |
Valve Type | Control Valve; Drain; Metal Seated; Metering; Mixing; Bellows; Cartridge; Injection; Shut Off; Underwater (optional feature); Coaxial Valve |
Primary Material | Aluminum; Brass / Bronze; Stainless Steel; Steel |
Media | Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical |
Valve Size | 0.59 inch (15.00 mm) |
Maximum Pressure | 0.00 to 750.00 psi (0.0 to 528 m H2O) |