Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions.
Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant.
Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel, without non-ferrous metals, stainless steel.
Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
co-ax valves inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | VFK 50 |
Product Name | 2/2 Way Externally Controlled Valve |
Valve Type | Balancing; Control Valve; Drain; Metering; Mixing; Injection; Shut Off; Underwater (optional feature); Coaxial Valve |
Primary Material | Stainless Steel; Steel |
Media | Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity (optional feature); LP Gas; Natural Gas; Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical |
Valve Size | 1.97 inch (50.00 mm) |
Maximum Pressure | 0.00 to 1500.00 psi (0.0 to 1056 m H2O) |