Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves.
XOMOX (A Crane Co. Company) | |
---|---|
Product Category | Industrial Valves |
Product Number | 6" 166BW-Class 150 2-Way Weld |
Product Name | Plug Valves |
Valve Type | Plug; Sanitary (optional feature) |
Primary Material | Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature) |
Media | Water; Steam; Air; Chemical |
Valve Size | 6.00 inch (152.40 mm) |
Maximum Pressure | 285.00 psi (201 m H2O) |