The 455 Series Externally-Sensed Pressure Regulating Valves are used for reducing pressure in steam, air, and water systems. Commonly used in heating and other process applications. Externally-sensed regulators are often more accurate then internally-sensed regulators when the sensing line is connected close to the process it is intending to control.
Watson McDaniel Company | |
---|---|
Product Category | Industrial Valves |
Product Number | 4" 455 Series 40-70 |
Product Name | Pressure Regulating Valve |
Primary Material | Cast Iron |
Media | Water; Gas; Steam; Air |
Valve Size | 4.00 inch (101.60 mm) |