Siemens Corporation Pressure Regulator, 1/4" NPT 1.5-100 PSIG 40-100

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Regulator, 1/4
Rochester, NY, USA
Pressure Regulator, 1/4" NPT 1.5-100 PSIG
40-100
Pressure Regulator, 1/4" NPT 1.5-100 PSIG 40-100
Product Highlights Moore Model # 40-100 Multi-stage, low-drop precision regulators maintain constant output over wide chnged in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Patented Nullmatic pressure regulation system provides reliable maintenace free operation Resolution Adjustment: better than 0.03% of regulated output Supply Pressure Minimum: 5 psig above regulated output Ambient Temperature Limits: -40 to 180°F (-40 to 80°C)

Product Highlights

  • Moore Model # 40-100
  • Multi-stage, low-drop precision regulators maintain constant output over wide chnged in flow and supply pressure
  • Epoxy powder coat paint delivers improved corrosion resistance
  • Patented Nullmatic pressure regulation system provides reliable maintenace free operation
  • Resolution Adjustment: better than 0.03% of regulated output
  • Supply Pressure Minimum: 5 psig above regulated output
  • Ambient Temperature Limits: -40 to 180°F (-40 to 80°C)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Industrial Valves
Product Number 40-100
Product Name Pressure Regulator, 1/4" NPT 1.5-100 PSIG
Maximum Pressure 1.50 to 100.00 psi (1.06 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Pressure Regulator - AC-R - Thermon, Inc
Specs
Media Gas; LP Gas; Natural Gas
Valve Size 0.25 inch (6.35 mm)
Number of Ports 2
View Details
Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Self-Closing Thermoplastic Check Valve - CK - Plast-O-Matic Valves, Inc.
Specs
Valve Type Check; Self-Closing Check Valve
Primary Material PTFE
Media Acids, Caustics, Chlorine Solutions
View Details
DeZURIK Tail Gas High Performance Butterfly Valve (BTG) -  - DeZURIK, Inc.
Specs
Valve Type Butterfly
Media Gas
View Details