The No. 375 check valve is made of a one-piece cast brass body. Designed to operate in any
position, a sensitive spring has been added to close the poppet automatically. The rubber
poppet is fully-formed around a solid steel insert to provide greater strength in commercial
applications. Each valve is tested twice for casting integrity and backflow prevention. All
valves are 100% American-Made and built to last.
Used for gas and oil applications,
including gasoline, hydraulic fluids,
diesel fuel, alcohol, kerosene, and
mineral oil.
Strataflo Products, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | 375-075 |
Product Name | No. 375: Buna-N Rubber Poppet |
Valve Type | Lift Check; Check; Poppet |
Primary Material | Brass / Bronze |
Valve Size | 0.75 inch (19.05 mm) |
Maximum Pressure | 200.00 psi (141 m H2O) |
Number of Ports | 2 |