The BX range of two-port valves are used in conjunction with Spirax Sarco SA control systems to provide a self-acting temperature control unit. Alternatively, they can be used as electrically actuated temperature control valves by fitting an EL7200 Series electric actuator with a suitable temperature transmitter and controller.
Spirax-Sarco | |
---|---|
Product Category | Industrial Valves |
Product Number | BX |
Product Name | Gunmetal Self-acting Control Valve |
Valve Type | Control Valve |
Primary Material | Gunmetal |
Media | Steam |
Valve Size | 0.50 inch (12.70 mm) |
Maximum Pressure | 249.46 psi (176 m H2O) |