⢠Solenoid activated on off valves. ⢠Direction of flow from left to right. ⢠3/2 closed, monostable valve function. ⢠Operating pressure 4 bar to 10 bar . ⢠Port connection: MS4 is G1/4, MS6 is G1/2. ⢠Flow rate: MS4 is 2000 L/min, MS6 is 7000 L/min. ⢠IP65 rating. ⢠RoHS compliant. ⢠Corrosion resistance classification 2 (moderate corrosion stress)
Manufacturer Series = MS-EE- Metric
Mounting Style = Bracket
Function = 3/2 Normally Closed
Connection Port Thread = G 1/4
Actuation Type = Electrical
Body Material = Aluminium
Maximum Flow Rate = 2000L/min
Solenoid Voltage = 24V dc
Solenoid Power Consumption = 2.5W
Minimum Operating Pressure = 4bar
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 1366865 |
Valve Type | Control Valve; Solenoid |
Primary Material | Aluminum |
Valve Size | 0.25 inch (6.35 mm) |