3/2, 5/2 or 5/3 mini distributors for fitting onto manifolds or alone. Stock numbers 302-6291 and 302-6308 fit onto manifolds only. Monostable, bistable, closed centre or open centre versions. Available in 3 different sizes: M5, G1/8 Inch or G1/4 Inch.
Manufacturer Series = 521
Mounting Style = Manifold
Function = 5/3
Connection Port Thread = G 1/4
Actuation Type = Pilot/Pilot
Solenoid Fitted = Yes
Body Material = Anodised Aluminium
Maximum Flow Rate = 1050L/min
Solenoid Voltage = 230V ac
Solenoid Power Consumption = 2VA
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 3026487 |
Valve Type | Control Valve; Solenoid |