A reliable and heavy-duty solenoid valve with a long service life for use in pneumatic applications. In the VUVS series, options include single or double, 3/2 and 5/2 way solenoid valves. They are supplied assembled ready for installation and can also be easily serviced or replaced, reducing installation and maintenance time. They are ideal for vacuum and low-pressure applications, as well as in heavy production lines across many industries.
Manufacturer Series = VUVS
Mounting Style = Inline
Function = 5/2
Connection Port Thread = G 1/8
Actuation Type = Solenoid/Solenoid
Solenoid Fitted = Yes
Body Material = Aluminium Alloy
Solenoid Voltage = 24V dc
Solenoid Power Consumption = 2.4W
Minimum Operating Pressure = 1.5bar
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 1215893 |
Valve Type | Control Valve; Solenoid |
Primary Material | Aluminum |
Valve Size | 0.12 inch (3.17 mm) |