SMC have updated their EVT307 valve range with the new VT307 series. These new direct acting solenoid valves offer reduced power consumption over existing models and are available with both vacuum and energy-saving versions. Available with voltage surge suppression. Suitable for a diverse range of applications including. Blow-of valves, Pressure release valves, single acting cylinder drives, Divider valves and double acting cylinder drives.
Body ported . Interchangeable with existing range. Universal porting type. Available with DIN 43650 connector with IP65 protection. Dust-proof enclosure. Unrestricted mounting orientation. Non-locking push type manual override. Various functions: N/O, N/C, Divider valve, Selector valve. Available with voltage surge suppression. Easily converted from N/C to N/O by inverting function plate
Manufacturer Series = VT307
Mounting Style = Manifold
Function = 3/2
Connection Port Thread = G 1/4
Actuation Type = Solenoid/Solenoid
Solenoid Fitted = Yes
Body Material = Die Cast Aluminium
Solenoid Voltage = 110V ac
Solenoid Power Consumption = 4 W, 4.2 W
Minimum Operating Pressure = 0MPa
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 7975068 |
Valve Type | Control Valve; Solenoid |
Primary Material | Aluminum |
Valve Size | 0.25 inch (6.35 mm) |