High pressure flow control valves for general purpose use in a hydraulic system.
Single and double acting versions available. Both ranges have an easy to read colour flow graduation scale and a locking screw to stabilise flow. Nitrile rubber seals. Temp. range -10 to +100°C. 0.5 bar cracking pressure
Manufacturer Series = NDV
Connection Port Thread = G 1
Maximum Flow Rate = 350L/min
Body Material = Steel
Seal Material = Nitrile Rubber
Maximum Operating Pressure = 350 bar
Thread Size = 1in
Thread Standard = G
Maximum Operating Temperature = +100°C
Minimum Operating Temperature = -10°C
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 2435565 |
Valve Type | Control Valve |
Primary Material | Steel |
Media | Hydraulic |
Valve Size | 1.00 inch (25.40 mm) |