RS Components, Ltd. 4318894

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4318894 - RS Components, Ltd.
Corby, Northants, United Kingdom
To avoid noise in long runs of pipework and equipment it is desirable to maintain the flow rate less than two litres per second. Suitable for use with water or compressed air. Can be installed in any position and serviced in situ. Single piece acetal resin cartridge. Preset pressure. 40°C maximum operating temperature Connection = 22 mm Compression Minimum Outlet Pressure = 1bar Maximum Outlet Pressure = 6bar Body Material = Chrome Plated Brass Maximum Flow Rate = 2L/s Connection Size = 22mm Thread Standard or Connection Type = Compression Outlet Pressure Range = 1 - 6bar

To avoid noise in long runs of pipework and equipment it is desirable to maintain the flow rate less than two litres per second. Suitable for use with water or compressed air. Can be installed in any position and serviced in situ. Single piece acetal resin cartridge. Preset pressure. 40°C maximum operating temperature
Connection = 22 mm Compression
Minimum Outlet Pressure = 1bar
Maximum Outlet Pressure = 6bar
Body Material = Chrome Plated Brass
Maximum Flow Rate = 2L/s
Connection Size = 22mm
Thread Standard or Connection Type = Compression
Outlet Pressure Range = 1 - 6bar

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 4318894
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

 - 1215681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 7.25 to 174.05 psi (5.1 to 122 m H2O)
Connection Description Threaded
View Details
 - 1214316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 203.05 psi (143 m H2O)
Media Temperature 14 F (-10 C)
View Details
 - 1367093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Control Valve; Solenoid
Primary Material Aluminum
Valve Size 0.20 to 0.28 inch (5.00 to 7.00 mm)
View Details
 - 1366743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 21.76 psi (15.31 m H2O)
Connection Description Threaded
View Details