RS Components, Ltd. 3121778

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3121778 - RS Components, Ltd.
Corby, Northants, United Kingdom
An integral sensing head for use with individual valve bodies. For Technical Specification see TRV4 Valve Maximum Set Temperature = +27°C Minimum Set Temperature = +10°C Temperature Setting Range = +10 - +27 °C

An integral sensing head for use with individual valve bodies. For Technical Specification see TRV4 Valve
Maximum Set Temperature = +27°C
Minimum Set Temperature = +10°C
Temperature Setting Range = +10 - +27 °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 3121778
Actuation Thermally
Unlock Full Specs
to access all available technical data

Similar Products

 - 1215677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 174.05 psi (122 m H2O)
Media Temperature 41 F (5 C)
View Details
 - 1228226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Control Valve; Solenoid
Primary Material Aluminum
Valve Size 0.50 inch (12.70 mm)
View Details
 - 1366721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Relief
Maximum Pressure 0.00 to 145.04 psi (0.0 to 102 m H2O)
View Details
 - 1215894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Control Valve; Solenoid
Primary Material Aluminum
Valve Size 0.12 inch (3.17 mm)
View Details