Poppet type valve. Analogue control 0-10V or 4-20mA. <0.05 bar hysteresis. IP65. 0 °C â +50 °C. M12, 5 pin electrical plug connections. Requires oil free (0-1mg/m³ max) dry air filtered to 50µm
Manufacturer Series = ED02
Mounting Style = Manifold
Function = 3/3
Connection Port Thread = G 1/8
Actuation Type = Solenoid/Solenoid
Solenoid Fitted = Yes
Body Material = Aluminium, Chromated Steel
Maximum Flow Rate = 100L/min
Solenoid Voltage = 24V dc
Minimum Operating Pressure = 6bar
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 7036466 |
Valve Type | Control Valve; Solenoid |
Primary Material | Aluminum; Steel |
Valve Size | 0.12 inch (3.17 mm) |