Brass body with separating servo membrane and polyamide coil. Total or no control. For use with gas, air, water and oils, other liquids that do not contain oils or greases, hot water up to 70°C, alkaline and bleaching detergents. NBR seal material. Maximum viscosity 22 mm²/s. 0.5 to 10 bar pressure range. Ambient temperature range 0 to +70°C. Power consumption 4W (DC Inrush), 9VA (AC Inrush), 4W (DC Hold), 6VA (AC Hold)
Supply Voltage = 230 V ac
Number of Ports = 2
Operation = Pilot
Connection = 3/8 in G Female
Connection Size = 3/8in
Default Valve Position = NC
Suitable Applications = Liquid, Neutral Gas
Type = 2/2
Orifice Diameter = 10mm
Body Material = Brass
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 3700090 |
Valve Type | Solenoid |
Primary Material | Brass / Bronze |
Media | Gas |
Valve Size | 0.38 inch (9.52 mm) |