Suitable for Multi Directional Flow and Dual Supply Applications. G 1/8 ports. High flow capacity. Lightweight corrosion resistant materials
Control Mechanism = Toggle
Function = 5/2
Connection Port Thread = G 1/8
Thread Size = 1/8in
Thread Standard = G
Manufacturer Series = X30
Control Button/Switch Colour = Black
Maximum Operating Pressure = 10 bar
Body Material = Zinc Alloy
Maximum Flow Rate = 335L/min
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 724267 |
Valve Type | Control Valve |