Mountable in-line ball valve for closing fluid systems with a simple quarter turn of the handle
full flow. Optimum sealing due to compensating O rings. Excellent resistance to scaling due to ball seal configuration
Threaded Connection = 3/4 in G
Attachment Type = Threaded
Body Material = Brass
Thread Size = 3/4in
Safe for Use With = Water
Connection Size inch = 3/4in
Connection Size mm = 20mm
Maximum Working Pressure = 40 bar
Handle Colour = Blue
Ball Material = Brass
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 2315152 |
Valve Type | Ball |
Primary Material | Brass / Bronze |
Media | Water |