Valves are manufactured in accordance with BS 5154 PN20 series B and are BSI Kitemark approved. Also suitable for use in class 125 imperial systems specifying valves to BS 1952 at rating: 250 Ibf /in² CWP: 125Ibf/ in² at 353°F. Solid wedge disc. Non- rising stem. Screwed in bonnet. Each valve individually tested to BS 5154
Connection = 1/2 in BSPT
Maximum Working Pressure = 20 bar
Handle Height from Center = 73mm
Body Material = Bronze
Disc Material = Bronze
Connection Size = 1/2in
Thread Standard or Connection Type = BSPT Female
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 2820806 |
Valve Type | Gate |