RS Components, Ltd. 7948476

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7948476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dual approval TMV2 and TMV3 for complete flexibility. Rapid failsafe on eiter hot or cold supply failure. Provides stable mixed water temperature. Complies with Part G and NHS MES D08 specification. Flat faced union connections for ease of maintenance. Unique temperature adjustment tool incorporated into the cap. Body and fittings: DZR Brass, Nickel plated. Seals: Viton. Spring: Stainless steel. Strainers: Stainless steel. Washers: Tesnit Connection = 15 mm Body Material = Brass Maximum Working Pressure = 16 bar Connection Size = 15mm Maximum Set Temperature = +46°C Minimum Set Temperature = +38°C Temperature Setting Range = +38 - +46 °C

Dual approval TMV2 and TMV3 for complete flexibility. Rapid failsafe on eiter hot or cold supply failure. Provides stable mixed water temperature. Complies with Part G and NHS MES D08 specification. Flat faced union connections for ease of maintenance. Unique temperature adjustment tool incorporated into the cap. Body and fittings: DZR Brass, Nickel plated. Seals: Viton. Spring: Stainless steel. Strainers: Stainless steel. Washers: Tesnit
Connection = 15 mm
Body Material = Brass
Maximum Working Pressure = 16 bar
Connection Size = 15mm
Maximum Set Temperature = +46°C
Minimum Set Temperature = +38°C
Temperature Setting Range = +38 - +46 °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Valves
Product Number 7948476
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

 - 1367094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Control Valve; Solenoid
Primary Material Aluminum
Valve Size 0.12 inch (3.17 mm)
View Details
 - 1366952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Control Valve; Solenoid
Primary Material Aluminum
Valve Size 0.12 inch (3.17 mm)
View Details
 - 1366721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Relief
Maximum Pressure 0.00 to 145.04 psi (0.0 to 102 m H2O)
View Details
 - 1259946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 145.04 to 174.05 psi (102 to 122 m H2O)
Media Temperature 41 F (5 C)
View Details