Simple, low cost units. Suitable for direct connection to pressure vessels and associated components. Pop-type operation with plunger test point. Relief setting accuracy +/-20%
Manufacturer Series = 1002
Connection Type = Threaded
Threaded Connections = G 1/4 Male
Threaded Connection - Gender = Male
Threaded Connection Size = 1/4 in
Minimum Operating Pressure = 0bar
Threaded Connection Type = G
Maximum Operating Pressure = 1.6 bar
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 3989120 |
Valve Type | Relief |