Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Pneumadyne, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | S20U42-SS-11-3 |
Product Name | Solenoid Operated 4-Way Valve |
Valve Type | Control Valve; Directional; Solenoid; Spool |
Primary Material | Aluminum; Brass / Bronze; Copper; Stainless Steel; Exotic Metal |
Media | Water; Air; Compressed Air |
Valve Size | 0.19 inch (4.83 mm) |
Maximum Pressure | 125.00 psi (87.97 m H2O) |