Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE 2W DIRECT ACTING 02F20O1108AAF4C05

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE 2W DIRECT ACTING 02F20O1108AAF4C05
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 02F20O1108AAF4C05
Product Name SOLENOID VALVE 2W DIRECT ACTING
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Light Oil; Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 0.00 to 80.00 psi (0.0 to 56.3 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Subsea Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Actuation Manual
View Details
1/4
Specs
Primary Material Stainless Steel
Media Gas; Air; Compressed Air
Valve Size 0.25 to 0.75 inch (6.35 to 19.05 mm)
View Details
8 in. Size Foot Valve|Master File - FV800 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 8.00 inch (203.20 mm)
View Details
Atmospheric Vacuum Breakers - GFAVB - Flomatic Valves
Specs
Valve Type Back Flow; Anti-Siphon
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
View Details