Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, including steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control.
There are two inlets on either side of the valve body, with the outlet located on the bottom. The needle valve adjustment is on the top. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications.
This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. An external 1”-14 thread on the outlet allows the valve to be mounted to a bracket using the nut. The total height of the valve is 5 23/32" and width is 3 1/4".
Oil-Rite Corp. | |
---|---|
Product Category | Industrial Valves |
Product Number | B748-10 |
Product Name | Cross Heavy Duty Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, 1”-14 Remote Mounting Thread, Tamperproof |
Valve Type | Needle |