NIBCO INC. Medical Gas Valves

Description
Three-piece bronze multi-purpose ball valve for use in medical gas systems, pharmaceutical applications and other systems where valves should not be disassembled prior to installation. Valve pressure rating 600 psi 41.4 bar non-shock cold working pressure, Valve pressure rating 200 psi 13.8 bar for medical gas, Max temperature rating 400°F, Full port, Chrome plated brass ball, silicon bronze stem, Blowout-proof stem, Standard lever handle or locking lever, optional NIB-SEAL®, Expanded cup end connection, Dezincification resistant, Cleaned and bagged for medical gas, Use in U.S. drinking water applications is prohibited after January 3, 2014 Conforms to MSS SP-110, Oxygen cleaning: Meets the requirements of NFPA99 and CGA Pamphlet G-4-1
Description
Three-piece bronze multi-purpose ball valve for use in medical gas systems, pharmaceutical applications and other systems where valves should not be disassembled prior to installation. Valve pressure rating 600 psi 41.4 bar non-shock cold working pressure, Valve pressure rating 200 psi 13.8 bar for medical gas, Max temperature rating 400°F, Full port, Chrome plated brass ball, silicon bronze stem, Blowout-proof stem, Standard lever handle or locking lever, optional NIB-SEAL®, Expanded cup end connection, Dezincification resistant, Cleaned and bagged for medical gas, Use in U.S. drinking water applications is prohibited after January 3, 2014 Conforms to MSS SP-110, Oxygen cleaning: Meets the requirements of NFPA99 and CGA Pamphlet G-4-1

Suppliers

Company
Product
Description
Supplier Links
Medical Gas Valves -  - NIBCO INC.
Elkhart, IN, USA
Medical Gas Valves
Medical Gas Valves
Three-piece bronze multi-purpose ball valve for use in medical gas systems, pharmaceutical applications and other systems where valves should not be disassembled prior to installation. Valve pressure rating 600 psi 41.4 bar non-shock cold working pressure, Valve pressure rating 200 psi 13.8 bar for medical gas, Max temperature rating 400°F, Full port, Chrome plated brass ball, silicon bronze stem, Blowout-proof stem, Standard lever handle or locking lever, optional NIB-SEAL®, Expanded cup end connection, Dezincification resistant, Cleaned and bagged for medical gas, Use in U.S. drinking water applications is prohibited after January 3, 2014 Conforms to MSS SP-110, Oxygen cleaning: Meets the requirements of NFPA99 and CGA Pamphlet G-4-1

Three-piece bronze multi-purpose ball valve for use in medical gas systems, pharmaceutical applications and other systems where valves should not be disassembled prior to installation.

  • Valve pressure rating 600 psi 41.4 bar non-shock cold working pressure, Valve pressure rating 200 psi 13.8 bar for medical gas, Max temperature rating 400°F, Full port, Chrome plated brass ball, silicon bronze stem, Blowout-proof stem, Standard lever handle or locking lever, optional NIB-SEAL®, Expanded cup end connection, Dezincification resistant, Cleaned and bagged for medical gas, Use in U.S. drinking water applications is prohibited after January 3, 2014
  • Conforms to MSS SP-110, Oxygen cleaning: Meets the requirements of NFPA99 and CGA Pamphlet G-4-1
Supplier's Site

Technical Specifications

  NIBCO INC.
Product Category Industrial Valves
Product Name Medical Gas Valves
Valve Type Ball
Primary Material Brass / Bronze
Media Gas; High Purity
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-SS-T-BSP-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
Solenoid Valves - 5000007254-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details