The KZValve Stainless Steel 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.
• ¼" to 1 ½" stainless steel 2-way ball valves
• Valve body: CF8M stainless steel
• Ball: 316 stainless steel
• Stem: 316 stainless steel with EPDM O-ring
• Seat: Molecularly enhanced virgin Teflon® (ME-PTFE)
• Stem packing: Adjustable molecularly enhanced virgin Teflon®(ME-PTFE)
• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost
• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life
• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
KZVALVE | |
---|---|
Product Category | Industrial Valves |
Product Number | KZ88DPR |
Product Name | 1/2" Stainless Steel 2-Way Actuated Valve |
Valve Type | Control Valve; Ball |
Primary Material | Stainless Steel |
Media | Water; Gas; Oil; Air |
Valve Size | 0.50 inch (12.70 mm) |
Maximum Pressure | 2000.00 psi (1408 m H2O) |