Hosco Finishing System Components Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
Hosco Ball Valves are constructed of 316 or 303 series stainless steel depending on the model and include teflon seats and an adjustable stainless steel retaining ring. All 316 series...
New Hosco "HRS" rail system paint station drop assemblies are cavity free, smooth bore and provide quick, economical installation for robotic rail stations or fixed automation systems. The system is...
We are a manufacturer and global marketer of smooth bore, "cavity-free" stainless steel fittings and accessories designed specifically for the use in manual or automated paint circulating and application finishing...
For panel, wall, or plate mounting Compact design