Festo Corporation Pressure regulator MS4N-LRB-1/4-D5-AS

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - MS4N-LRB-1/4-D5-AS - Festo Corporation
Islandia, NY, United States
Pressure regulator
MS4N-LRB-1/4-D5-AS
Pressure regulator MS4N-LRB-1/4-D5-AS
With NPT connecting thread Grid dimension 40 mm To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Lockable rotary knob With or without secondary venting Integrated return flow option for exhausting from output 2 to input 1 Optional pressure sensor and rotary knob pressure gauge
  • With NPT connecting thread
  • Grid dimension 40 mm
  • To build up a regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another
  • Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation
  • Lockable rotary knob
  • With or without secondary venting
  • Integrated return flow option for exhausting from output 2 to input 1
  • Optional pressure sensor and rotary knob pressure gauge
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number MS4N-LRB-1/4-D5-AS
Product Name Pressure regulator
Valve Type Diaphragm
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.16 inch (4.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE24-M2H-5/3ES-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Air preparation unit - FRC-3/4-D-7-MIDI-A - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Air solenoid valve - CPV14-M1H-5LS-K-1/8 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
Air preparation unit - FRC-QS6-D-7-5M-MICRO - Festo Corporation
Specs
Primary Material Aluminum
Media Air; Compressed Air
Maximum Pressure 14.50 to 145.04 psi (10.21 to 102 m H2O)
View Details