DK-LOK U.S.A.
Check Valve
VH36B-D-6T
Suppliers
Up to 6000 psig (413bar)
Up to 204℃ (400℉)
ss316
O-ring seal blow-out proof design
DK-LOK OD 1/8 - OD1 inch
Pipe thread 1/8 - 1"
Up to 6000 psig (413bar)
Up to 204℃ (400℉)
ss316
O-ring seal blow-out proof design
DK-LOK OD 1/8 - OD1 inch
Pipe thread 1/8 - 1"
Supplier's Site
Technical Specifications
Product Category
Industrial Valves
Product Number
VH36B-D-6T
Product Name
Check Valve
Valve Type
Lift Check; Check
Primary Material
Brass / Bronze; Stainless Steel; PTFE (optional feature); Rubber; Viton, NBR, (optional EPDM, Kalrez)
Media
Water; Gas; Sour Gas (optional feature); Air; Compressed Air
Maximum Pressure
6000.00 psi (4223 m H2O)
Number of Ports
2
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Butterfly
Media
Air; Compressed Air
Valve Size
2.00 to 8.00 inch (50.80 to 203.20 mm)
View Details
Shenzhen Dechengwang Technology Co., Ltd
Valve Type
Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media
Water; Hot Water; Cold Water ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
Hilliard Corporation (The)
Valve Type
Ball
Primary Material
Stainless Steel; Steel
Media
Water; Gas; Gasoline / Diesel Fuel; Air; Chemical
View Details