3-Way Bleed Pressure Piloted Limit Valve; blocking of the sensing port causes rapid valve opening
Clippard | |
---|---|
Product Category | Industrial Valves |
Product Number | 2011-1 |
Product Name | Piloted 3-Way Air Valve |
Valve Type | Directional |
Primary Material | Aluminum |
Media | Air; Compressed Air |
Valve Size | 0.12 inch (3.17 mm) |