CCV,0.5",2 Way,0.46 Cv,w/ Non-Spring,24V,Modul
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | B208+TR24-SR US |
Product Name | Characterized Control Valves |
Valve Type | Control Valve |
Valve Size | 0.50 inch (12.70 mm) |
Maximum Pressure | 200.00 psi (141 m H2O) |