Butterfly Valve,2",3 Way,100 Cv,w/ Non-Spring,24V,Float
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | F750-150SHP+GMCX24-3-T-X1 N4 |
Product Name | Butterfly Valve |
Valve Type | Butterfly |
Valve Size | 2.00 inch (50.80 mm) |
Maximum Pressure | 285.00 psi (201 m H2O) |