Belimo Americas Characterized Control Valves B229+LRX24-PC

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Characterized Control Valves - B229+LRX24-PC - Belimo Americas
Danbury, CT, USA
Characterized Control Valves
B229+LRX24-PC
Characterized Control Valves B229+LRX24-PC
CCV,1.25",2 Way,10 Cv,w/ Non-Spring,24V,PC

CCV,1.25",2 Way,10 Cv,w/ Non-Spring,24V,PC

Supplier's Site Datasheet

Technical Specifications

  Belimo Americas
Product Category Industrial Valves
Product Number B229+LRX24-PC
Product Name Characterized Control Valves
Valve Type Control Valve
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Relief Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Relief
Media Gas; Air; Compressed Air
Valve Size 0.75 inch (19.05 mm)
View Details
High Pressure Precision Regulator - HPD - Rotork plc
Specs
Primary Material Stainless Steel
Maximum Pressure 6000.00 psi (4223 m H2O)
Number of Ports 2 to 4
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details
C100 / C150 - Pressure Reducing Valve - C150E / C150ET - Flomatic Valves
Specs
Valve Type Balancing; Control Valve; Relief
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Maximum Pressure 400.00 psi (282 m H2O)
View Details