Butterfly Valve,6",2 Way,1800 Cv,w/ Non-Spring,24V,On/Of
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | F6150VIC+SY2-24 |
Product Name | Butterfly Valve |
Valve Type | Butterfly |
Valve Size | 6.00 inch (152.40 mm) |
Maximum Pressure | 200.00 psi (141 m H2O) |