CCV,0.5",2 Way,4.7 Cv,w/ Spring Return,24V,Floating
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | B213B+TFRB24-3 |
Product Name | Characterized Control Valves |
Valve Type | Control Valve |
Valve Size | 0.50 inch (12.70 mm) |
Maximum Pressure | 200.00 psi (141 m H2O) |