Butterfly Valve,3",2 Way,223 Cv,w/ Electronic Fail-Safe,24V,MFT
Belimo Americas | |
---|---|
Product Category | Industrial Valves |
Product Number | F680-300SHP+2*GKX24-MFT-X1 |
Product Name | Butterfly Valve |
Valve Type | Butterfly |
Valve Size | 3.00 inch (76.20 mm) |
Maximum Pressure | 740.00 psi (521 m H2O) |