Asahi/America, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 110mm (4'') PP-Pure Pipe | |
| 160mm (6'') PP-Pure Pipe | |
| 20 (1/2'') PolyPure® T-342 Diaphragm Valve - Actuated | |
| 20 x 20 (1/2 x 1/2'') PolyPure® T-343 Diaphragm Valve - Actuated | |
| 20 x 20mm (1/2 x 1/2'') PP-Pure T-343 Diaphragm Valve - Actuated | |
| 20 x 20mm (1/2 x 1/2'') PP-Pure T-343 Diaphragm Valve - Manual | |
| 200mm (8'') PP-Pure Pipe | |
| 20mm (1/2'') PolyPure® Angle Needle Valve | |
| 20mm (1/2'') PP-Pure Pipe | |
| 20mm (1/2'') PP-Pure T-342 Diaphragm Valve - Actuated | |
| 225mm (9'') PP-Pure Pipe | |
| 25 (3/4'') PolyPure® T-342 Diaphragm Valve - Actuated | |
| 25 x 20 (3/4 x 1/2'') PolyPure® T-343 Diaphragm Valve - Actuated | |
| 25 x 20mm (3/4 x 1/2'') PP-Pure T-343 Diaphragm Valve - Manual | |
| 25 x 25 (3/4 x 3/4'') PolyPure® T-343 Diaphragm Valve - Actuated | |
| 25 x 25mm (3/4 x 3/4'') PP-Pure T-343 Diaphragm Valve - Manual | |
| 250mm (10'') PP-Pure Pipe | |
| 25mm (1/4'') PolyPure® Angle Needle Valve | |
| 25mm (3/4'') PP-Pure Pipe | |
| 25mm (3/4'') PP-Pure T-342 Diaphragm Valve - Actuated | |
| 315mm (12'') PP-Pure Pipe | |
| 32 (1'') PolyPure® T-342 Diaphragm Valve - Actuated | |
| 32 x 20 (1 x 1/2'') PolyPure® T-343 Diaphragm Valve - Actuated | |
| 32 x 20mm (1 x 1/2'') PP-Pure T-343 Diaphragm Valve - Actuated | |
| 32 x 25 (1 x 3/4'') PolyPure® T-343 Diaphragm Valve - Actuated | |
| 32 x 25mm (1 x 3/4'') PP-Pure T-343 Diaphragm Valve - Actuated | |
| 32 x 32 (1 x 1'') PolyPure® T-343 Diaphragm Valve - Actuated | |
| 32 x 32mm (1 x 1'') PP-Pure T-343 Diaphragm Valve - Actuated | |
| 32 x20mm (1 x 1/2'') PP-Pure T-343 Diaphragm Valve - Manual | |
| 32 x25mm (1 x 3/4'') PP-Pure T-343 Diaphragm Valve - Manual | |
| 32 x32mm (1 x 1'') PP-Pure T-343 Diaphragm Valve - Manual | |
| 32mm (1'') PP-Pure Pipe | |
| 32mm (1'') PP-Pure T-342 Diaphragm Valve - Actuated | |
| 40 (1-1/4'') PolyPure® T-342 Diaphragm Valve - Actuated | |
| 40 x 20 (1-1/4 x 1/2'') PolyPure® T-343 Diaphragm Valve - Actuated | |
| 40 x 20mm (1-1/4 x 1/2'') PP-Pure T-343 Diaphragm Valve - Actuated | |
| 40 x 25 (1-1/4 x 3/4'') PolyPure® T-343 Diaphragm Valve - Actuated | |
| 40 x 25mm (1-1/4 x 3/4'') PP-Pure T-343 Diaphragm Valve - Actuated | |
| 40 x 32 (1-1/4 x 1'') PolyPure® T-343 Diaphragm Valve - Actuated | |
| 40 x 32mm (1-1/4 x 1'') PP-Pure T-343 Diaphragm Valve - Actuated | |
| 40 x20mm (1-1/4 x 1/2'') PP-Pure T-343 Diaphragm Valve - Manual | |
| 40 x25mm (1-1/4 x 3/4'') PP-Pure T-343 Diaphragm Valve - Manual | |
| 40 x32mm (1-1/4 x 1'') PP-Pure T-343 Diaphragm Valve - Manual | |
| 40mm (1-1/4'') PP-Pure Pipe | |
| 40mm (1-1/4'') PP-Pure T-342 Diaphragm Valve - Actuated | |
| 50 (1-1/2'') PolyPure® T-342 Diaphragm Valve - Actuated | |
| 50 x 20 (1-1/2 x 1/2'') PolyPure® T-343 Diaphragm Valve - Actuated | |
| 50 x 20mm (1-1/2 x 1/2'') PP-Pure T-343 Diaphragm Valve - Actuated | |
| 50 x 32 (1-1/2 x 1'') PolyPure® T-343 Diaphragm Valve - Actuated | |
| 50 x 32mm (1-1/2 x 1'') PP-Pure T-343 Diaphragm Valve - Actuated | |
| 50 x20mm (1-1/2 x 1/2'') PP-Pure T-343 Diaphragm Valve - Manual | |
| 50 x32mm (1-1/2 x 1'') PP-Pure T-343 Diaphragm Valve - Manual | |
| 50mm (1-1/2'') PP-Pure Pipe | |
| 50mm (1-1/2'') PP-Pure T-342 Diaphragm Valve - Actuated | |
| 63 (2'') PolyPure® T-342 Diaphragm Valve - Actuated | |
| 63 x 32 (2 x 1'') PolyPure® T-343 Diaphragm Valve - Actuated | |
| 63 x 32mm (2 x 1'') PP-Pure T-343 Diaphragm Valve - Actuated | |
| 63 x32mm (2 x 1'') PP-Pure T-343 Diaphragm Valve - Manual | |
| 63mm (2'') PP-Pure Pipe | |
| 63mm (2'') PP-Pure T-342 Diaphragm Valve - Actuated | |
| 75mm (2-1/2'') PP-Pure Pipe | |
| 90mm (3'') PP-Pure Pipe | |
| Please click here to find your CAD model.If you would like Revit models of this product please contact us via the REQUEST INFORMATION form. |
| << Prev |