Armstrong International Actuated - Steam/Water Mixers - Emech™ Digital Control Valves E40S

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuated - Steam/Water Mixers - Emech™ Digital Control Valves - E40S - Armstrong International
Three Rivers, MI, USA
Actuated - Steam/Water Mixers - Emech™ Digital Control Valves
E40S
Actuated - Steam/Water Mixers - Emech™ Digital Control Valves E40S
The shear action disc design of the E40S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies installation. The independence of this stand-alone unit provides a reliable solution for hot water supply for industrial applications. The calibrated temperature probe fits into a 1/8” NPSM port in the outlet, and connects via a cable to the actuator. With this temperature feedback signal, the actuator can provide temperature control accuracy of ±1°F (±0.5°C) and up to 200°F (95°C) heated water at the outlet. The E40S can handle a variety of input temperatures and pressures to give a temperature rise. With sudden changes of inlet pressure and temperature to the valve, the controller aggressively minimizes outlet temperature variations. Valve Features ISO 5211, 5210 actuator flange mounting Nickel chrome and cobalt coated CF8M (316) stainless steel discs 1” valve flow coefficient Cv(max): 13.3 Valve constructed of CF8M (316) stainless steel End connection: 1-1/2” NPT inlets and 1-1/2” NPT outlet Top entry allows inline access to internal valve parts Maximum inlet steam temperature 482°F (250°C) Rated pressure: 145 psi (10 bar) Seat leakage is approximately 0.05% of the valves Cv(max) Design verification to ASME B16.34 U.S. patent approved

The shear action disc design of the E40S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies installation. The independence of this stand-alone unit provides a reliable solution for hot water supply for industrial applications.

The calibrated temperature probe fits into a 1/8” NPSM port in the outlet, and connects via a cable to the actuator. With this temperature feedback signal, the actuator can provide temperature control accuracy of ±1°F (±0.5°C) and up to 200°F (95°C) heated water at the outlet.

The E40S can handle a variety of input temperatures and pressures to give a temperature rise. With sudden changes of inlet pressure and temperature to the valve, the controller aggressively minimizes outlet temperature variations.

Valve Features

  • ISO 5211, 5210 actuator flange mounting
  • Nickel chrome and cobalt coated CF8M (316) stainless steel discs
  • 1” valve flow coefficient Cv(max): 13.3
  • Valve constructed of CF8M (316) stainless steel
  • End connection: 1-1/2” NPT inlets and 1-1/2” NPT outlet
  • Top entry allows inline access to internal valve parts
  • Maximum inlet steam temperature 482°F (250°C)
  • Rated pressure: 145 psi (10 bar)
  • Seat leakage is approximately 0.05% of the valves Cv(max)
  • Design verification to ASME B16.34
  • U.S. patent approved
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number E40S
Product Name Actuated - Steam/Water Mixers - Emech™ Digital Control Valves
Valve Type Control Valve; Mixing
Primary Material Stainless Steel
Media Water; Steam
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
3/4
Specs
Primary Material Stainless Steel
Media Gas; Natural Gas; Air; Compressed Air
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
View Details
Sewer Drain Check Valve - Flood-Guard™ - General Pipe Cleaners
Specs
Valve Type Float; Back Flow; Check
Primary Material Stainless Steel; Rubber
Media Water; Cold Water  ; Ground Water; Wastewater
View Details
Relief Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Relief
Media Gas; Air; Compressed Air
Valve Size 0.75 inch (19.05 mm)
View Details