The Check Valves permit flow in one direction only; the operation of the check valve is based on the movement of a small disc within the housing. The disc shifts within the housing as the pressure differential changes from forward to reverse. A flat surface on one side of the disc seals off flow, while the other side allows flow to pass.
Air Logic | |
---|---|
Product Category | Industrial Valves |
Product Number | F-2804-400 |
Product Name | Check Valve |
Valve Type | Wafer; Check |
Primary Material | PP |
Media | Air; Compressed Air |
Valve Size | 0.06 to 0.12 inch (1.59 to 3.17 mm) |
Maximum Pressure | 10.00 psi (7.04 m H2O) |