• Hot water service to 150 psi @ 210°F; Steam sevice
to 125 psi @ 353°F
• Specify these valves for the high-temperature applications
found in laundries, molding, steam atomization, sterilizers,
autoclaves, and many others
• Series 8220: pilot operated diaphragm and piston valves;
floating PTFE diaphragms or stainless steel pistons with
EPDM or PTFE discs
ASCO | |
---|---|
Product Category | Industrial Valves |
Product Number | SC 8220G011 - 110/50 |
Product Name | 8220 Series - Hot Water and Steam Valves |
Valve Type | Pilot; Solenoid |
Primary Material | Brass / Bronze |
Media | Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Air; Breathable; Compressed Air |
Valve Size | 1.25 inch (31.75 mm) |